Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 877385-LM385BM/NOPB
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM385
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM385BM-NDR, LM385BMNOPB, *LM385BM/NOPB, -LM385BM/NOPB-ND
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA 8-SOIC
Adjustable, 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385BM/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BM/NOPB can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 1% 8SOIC
Voltage References Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
IC VREF SHUNT 5.3V 1% 8SOIC
IC VREF SHUNT ADJ 1% 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BM/NOPB | 877385-LM385BM/NOPB | LM385BM/NOPB | LM385BM/NOPB-ND | 693-LM385BM/NOPB | LM385BM/NOPB | LM385BM/NOPB | 815-LM385BM/NOPB | LM385BM/NOPB |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BM/NOPB | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | IC VREF SHUNT 5.3V 1% 8SOIC | PMIC - Voltage Reference | |
| VREF Type | Programmable | Programmable | Shunt | ||||||
| Package Type | Other; SOIC,TO-92 | Other; 8-SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| VREF | 1.24 to 5.3 volts | 1.24 volts | 1.24 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |