Texas Instruments TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431AIDRG4

Description
Low Voltage Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Voltage Adjustable Precision Shunt Regulator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431A Low Voltage Adjustable Precision Shunt Regulator - TLV431AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV431A Low Voltage Adjustable Precision Shunt Regulator
TLV431AIDRG4
TLV431A Low Voltage Adjustable Precision Shunt Regulator TLV431AIDRG4
Low Voltage Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Low Voltage Adjustable Precision Shunt Regulator 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TLV431AIDRG4 - 1109478-TLV431AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431AIDRG4
1109478-TLV431AIDRG4
PMIC - PMIC - Voltage Reference - TLV431AIDRG4 1109478-TLV431AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109478-TLV431AIDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109478-TLV431AIDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431AIDRG4
Precision Voltage Reference IC 693-TLV431AIDRG4
IC VREF SHUNT ADJ 8SOIC Product overview: TLV431AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDRG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 8SOIC Product overview: TLV431AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431AIDRG4 1109478-TLV431AIDRG4 693-TLV431AIDRG4
Product Name TLV431A Low Voltage Adjustable Precision Shunt Regulator PMIC - PMIC - Voltage Reference - TLV431AIDRG4 Precision Voltage Reference IC
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable
VREF Type Programmable
Package Type Other; SOIC,SOT-23,SOT-89,TO-92 Other; 8-SOIC Other; D
VREF 1.24 to 6 volts
TC 46 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers