Texas Instruments LM336-2.5 2.5-V Integrated Reference Circuit LM336D-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Dallas, TX, United States
LM336-2.5 2.5-V Integrated Reference Circuit
LM336D-2-5
LM336-2.5 2.5-V Integrated Reference Circuit LM336D-2-5
2.5-V Integrated Reference Circuit 8-SOIC 0 to 70

2.5-V Integrated Reference Circuit 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.5V 10mA SOIC Precision Voltage Reference IC
693-LM336D-2-5
2.5V 10mA SOIC Precision Voltage Reference IC 693-LM336D-2-5
2.5V Fixed Voltage Reference IC, 10mA, 0-70°C, 8-SOIC Product overview: LM336D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336D-2-5 can be used for catalog matching and distributor lookup.

2.5V Fixed Voltage Reference IC, 10mA, 0-70°C, 8-SOIC Product overview: LM336D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336D-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM336D-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM336D-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM336D-2-5 - 082705-LM336D-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336D-2-5
082705-LM336D-2-5
PMIC - PMIC - Voltage Reference - LM336D-2-5 082705-LM336D-2-5
Manufacturer: Texas Instruments Win Source Part Number: 082705-LM336D-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LM336 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Alternative Parts (Cross-Reference): LM236D; LM336DT; LM336BD; LM236DT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082705-LM336D-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LM336
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Alternative Parts (Cross-Reference): LM236D; LM336DT; LM336BD; LM236DT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-9549-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9549-5-ND
Voltage Reference 296-9549-5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC

Buy Now Datasheet
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments - 74AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments
74AH4752
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments 74AH4752
VOLTAGE REF, SHUNT, 2.49V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:10ppm/°C ; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.49V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:10ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM336D-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336D-2-5
PMIC - Voltage Reference LM336D-2-5
IC VREF SHUNT 4% 8SOIC

IC VREF SHUNT 4% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336D-2-5
Voltage References LM336D-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336D-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336D-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336D-2-5
IC VREF SHUNT 4% 8SOIC

IC VREF SHUNT 4% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336D-2-5 693-LM336D-2-5 LM336D-2-5 082705-LM336D-2-5 296-9549-5-ND 74AH4752 LM336D-2-5 LM336D-2-5 LM336D-2-5
Product Name LM336-2.5 2.5-V Integrated Reference Circuit 2.5V 10mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM336D-2-5 Voltage Reference Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 Other; D Other; SOIC8 Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts 2.49 volts
TC 10 ppm/C 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers