Voltage Reference Diode 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019099-LM336MX-2.5/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Voltage reference diode 8-SOIC 0 to 70 Product overview: LM336MX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336MX-2.5/NOPB
IC VREF SHUNT 4% 8SOIC
IC VREF SHUNT 4% 8SOIC
Voltage References Voltage Reference Diode 8-SOIC 0 to 70
VOLTAGE REFERENCE, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM336 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
2.49V ±4% 10mA Fixed SOIC-8 Voltage References ROHS
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336MX-2.5/NOPB | 296-43120-2-ND | 019099-LM336MX-2.5/NOPB | 693-LM336MX-2.5/NOPB | LM336MX-2.5/NOPB | LM336MX-2.5/NOPB | LM336MX-2.5/NOPB | 29AH6300 | LM336MX-2.5/NOPB |
| Product Name | LM336-2.5-N Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM336MX-2.5/NOPB | SOIC Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Reference, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Power Supply Chip >> Voltage References |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC | |
| VREF | 2.5 volts | 2.49 volts | 2.5 volts | 2.49 volts | |||||
| TC | 20 ppm/C |