Texas Instruments LM236-2.5 2.5-V Integrated Reference Circuit LM236DE4-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Dallas, TX, United States
LM236-2.5 2.5-V Integrated Reference Circuit
LM236DE4-2-5
LM236-2.5 2.5-V Integrated Reference Circuit LM236DE4-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236DE4-2-5 - 1052867-LM236DE4-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236DE4-2-5
1052867-LM236DE4-2-5
PMIC - PMIC - Voltage Reference - LM236DE4-2-5 1052867-LM236DE4-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1052867-LM236DE4-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052867-LM236DE4-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-50614-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50614-ND
Voltage Reference 296-50614-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
 - LM236DE4-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM236DE4-2-5
SOIC Precision Voltage Reference IC 693-LM236DE4-2-5
-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DE4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DE4-2-5 can be used for catalog matching and distributor lookup.

-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DE4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DE4-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM236DE4-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236DE4-2-5
PMIC - Voltage Reference LM236DE4-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236DE4-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236DE4-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236DE4-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM236DE4-2-5
Voltage References LM236DE4-2-5
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236DE4-2-5 1052867-LM236DE4-2-5 296-50614-ND LM236DE4-2-5 693-LM236DE4-2-5 LM236DE4-2-5 LM236DE4-2-5 LM236DE4-2-5
Product Name LM236-2.5 2.5-V Integrated Reference Circuit PMIC - PMIC - Voltage Reference - LM236DE4-2-5 Voltage Reference SOIC Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC8 Other; D SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.49V Precision Voltage Reference IC - 693-LM336BZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers