Texas Instruments LM385B-1.2 Micropower Voltage Reference LM385BDR-1-2

Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385B-1.2 Micropower Voltage Reference - LM385BDR-1-2 - Texas Instruments
Dallas, TX, United States
LM385B-1.2 Micropower Voltage Reference
LM385BDR-1-2
LM385B-1.2 Micropower Voltage Reference LM385BDR-1-2
Micropower Voltage Reference 8-SOIC 0 to 70

Micropower Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - 296-14603-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14603-2-ND
Voltage Reference 296-14603-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14603-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14603-1-ND
Voltage Reference 296-14603-1-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-14603-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-14603-6-ND
Voltage Reference 296-14603-6-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM385BDR-1-2
SOIC Precision Voltage Reference IC 693-LM385BDR-1-2
1.235-V, 1%, 0°C to 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385BDR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BDR-1-2 can be used for catalog matching and distributor lookup.

1.235-V, 1%, 0°C to 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385BDR-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BDR-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385BDR-1-2 - 019185-LM385BDR-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BDR-1-2
019185-LM385BDR-1-2
PMIC - PMIC - Voltage Reference - LM385BDR-1-2 019185-LM385BDR-1-2
Manufacturer: Texas Instruments Win Source Part Number: 019185-LM385BDR-1-2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019185-LM385BDR-1-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BDR-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BDR-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BDR-1-2
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BDR-1-2
Voltage References LM385BDR-1-2
Voltage References Micropwr Vltg Ref

Voltage References Micropwr Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM385BDR-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BDR-1-2
PMIC - Voltage Reference LM385BDR-1-2
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site Datasheet
Micropower Voltage Reference 8-SOIC 0 to 70 - 815-LM385BDR-1-2 - Utmel Electronic Limited
Hong Kong, China
Micropower Voltage Reference 8-SOIC 0 to 70
815-LM385BDR-1-2
Micropower Voltage Reference 8-SOIC 0 to 70 815-LM385BDR-1-2
Micropower Voltage Reference 8-SOIC 0 to 70

Micropower Voltage Reference 8-SOIC 0 to 70

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BDR-1-2 296-14603-2-ND 693-LM385BDR-1-2 019185-LM385BDR-1-2 LM385BDR-1-2 LM385BDR-1-2 LM385BDR-1-2 815-LM385BDR-1-2
Product Name LM385B-1.2 Micropower Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385BDR-1-2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Micropower Voltage Reference 8-SOIC 0 to 70
VREF Type Fixed Fixed Shunt
Package Type Other; SOIC,TO-92,TSSOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC Other; 8-SOIC (0.154, 3.90mm Width)
VREF 1.24 volts 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 1 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers