Manufacturer: Texas Instruments
Win Source Part Number: 099639-LM3411AM5X-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 115μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3.3V
Alternative Parts (Cross-Reference): ADR434ARMZ; LM3411M5X-3.3; LM3411AM5X-3.3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5
Precision Secondary Regulator/Driver 5-SOT-23 -40 to 85 Product overview: LM3411AM5X-3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM3411AM5X-3.3/N
IC VREF SHUNT 0.5% SOT23-5
Shunt Voltage Reference IC Fixed 3.3V V ±0.5% 15 mA SOT-23-5
IC VREF SHUNT 0.5% SOT23-5
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 099639-LM3411AM5X-3.3/NOPB | LM3411AM5X-3.3/NOPB | 693-LM3411AM5X-3.3/NOPB | LM3411AM5X-3.3/NOPB | LM3411AM5X-3.3/NOPB | LM3411AM5X-3.3/NOPB |
| Product Name | PMIC - PMIC - Voltage Reference - LM3411AM5X-3.3/NOPB | SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-5 | Other; TSOP5/6 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener; Series, Shunt | Shunt / Zener; Shunt | Shunt / Zener |