Texas Instruments TLV342S Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown TLV342SIRUGR

Description
Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown 10-X2QFN -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown 10-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV342S Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown - TLV342SIRUGR - Texas Instruments
Dallas, TX, United States
TLV342S Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown
TLV342SIRUGR
TLV342S Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown TLV342SIRUGR
Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown 10-X2QFN -40 to 125

Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown 10-X2QFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24767-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24767-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24767-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24767-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24767-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24767-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24767-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24767-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24767-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual 2.2MHz 5.5V QFN Operational Amplifier IC
687-TLV342SIRUGR
Dual 2.2MHz 5.5V QFN Operational Amplifier IC 687-TLV342SIRUGR
2.2MHz 2Ch CMOS Op Amp, Rail-to-Rail, 1.5-5.5V, QFN Product overview: TLV342SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 5.5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342SIRUGR can be used for catalog matching and distributor lookup.

2.2MHz 2Ch CMOS Op Amp, Rail-to-Rail, 1.5-5.5V, QFN Product overview: TLV342SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 5.5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV342SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR - 033054-TLV342SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR
033054-TLV342SIRUGR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR 033054-TLV342SIRUGR
Manufacturer: Texas Instruments Win Source Part Number: 033054-TLV342SIRUGR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-X2QFN (2x1.5) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 75μA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 2.3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033054-TLV342SIRUGR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV342SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV342SIRUGR
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now
Ic, Op-Amp, 2.2Mhz, 0.9V/ Us, Qfn-10; Msl Texas Instruments - 27AJ0022 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 2.2Mhz, 0.9V/ Us, Qfn-10; Msl Texas Instruments
27AJ0022
Ic, Op-Amp, 2.2Mhz, 0.9V/ Us, Qfn-10; Msl Texas Instruments 27AJ0022
IC, OP-AMP, 2.2MHZ, 0.9V/ US, QFN-10; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, OP-AMP, 2.2MHZ, 0.9V/ US, QFN-10; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV342SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV342SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV342SIRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV342SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV342SIRUGR
Operational Amplifiers - Op Amps TLV342SIRUGR
Operational Amplifiers - Op Amps Lo-Vltg Rail-to-Rail Output CMOS Opl Amp

Operational Amplifiers - Op Amps Lo-Vltg Rail-to-Rail Output CMOS Opl Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV342SIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV342SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV342SIRUGR
IC CMOS 2 CIRCUIT 10X2QFN

IC CMOS 2 CIRCUIT 10X2QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV342SIRUGR 296-24767-2-ND 687-TLV342SIRUGR 033054-TLV342SIRUGR TLV342SIRUGR 27AJ0022 TLV342SIRUGR TLV342SIRUGR TLV342SIRUGR TLV342SIRUGR
Product Name TLV342S Low-Voltage Rail-to-Rail Output CMOS Operational Amplifiers With Shutdown Instrumentation, Op Amps, Buffer Amps Dual 2.2MHz 5.5V QFN Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV342SIRUGR Instrumentation, OP Amps, Buffer Amps Ic, Op-Amp, 2.2Mhz, 0.9V/ Us, Qfn-10; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 volts 1.5 volts
VOS 4 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 150 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data