Texas Instruments INA121 FET-Input, Low Power Instrumentation Amplifier INA121U/2K5G4

Description
FET-Input, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
FET-Input, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Dallas, TX, United States
INA121 FET-Input, Low Power Instrumentation Amplifier
INA121U/2K5G4
INA121 FET-Input, Low Power Instrumentation Amplifier INA121U/2K5G4
FET-Input, Low Power Instrumentation Amplifier 8-SOIC

FET-Input, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
600kHz SOIC Operational Amplifier IC
687-INA121U/2K5G4
600kHz SOIC Operational Amplifier IC 687-INA121U/2K5G4
FET-Input Instrumentation Amp, 600kHz BW, 96dB CMRR, 1-Ch, 8-SOIC Product overview: INA121U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121U/2K5G4 can be used for catalog matching and distributor lookup.

FET-Input Instrumentation Amp, 600kHz BW, 96dB CMRR, 1-Ch, 8-SOIC Product overview: INA121U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA121U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA121U/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA121U/2K5G4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4 - 205175-INA121U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4
205175-INA121U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4 205175-INA121U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 205175-INA121U/2K5G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 600kHz Amplifier Type: Instrumentation Slew Rate: 0.7 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 450μA Channel Output Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 205175-INA121U/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 600kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA121U/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA121U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA121U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA121U/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA121U/2K5G4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA121U/2K5G4
Instrumentation, OP Amps, Buffer Amps INA121U/2K5G4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA121U/2K5G4 687-INA121U/2K5G4 INA121U/2K5G4-ND 205175-INA121U/2K5G4 INA121U/2K5G4 INA121U/2K5G4 INA121U/2K5G4
Product Name INA121 FET-Input, Low Power Instrumentation Amplifier 600kHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121U/2K5G4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts
IBIAS 5.00E-5 µA 4.00E-6 µA 4.00E-6 µA
Unlock Full Specs
to access all available technical data