The INA118 is a precision, low-power instrumentation amplifier designed for applications such as pressure and temperature transmission, weigh scales, and ECG systems. It is available in an 8-pin SOIC package with dimensions of 3.91 mm × 4.90 mm. The device operates from dual supplies of ±2.25 V to ±18 V and draws a quiescent current of 350 µA. It features a maximum offset voltage of 50 µV, drift of 0.5 µV/°C, and a minimum common-mode rejection of 110 dB. Input protection is rated to ±40 V. The part is specified for operation from -40°C to +85°C.
Precision, Low Power Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA118UG4 | INA118UG4-ND | INA118UG4 | INA118UG4 | INA118UG4 |
| Product Name | INA118 Precision, Low Power Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||
| CMRR | 107 dB | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | ||||
| IBIAS | 0.0050 µA | 1.00E-3 µA | 1.00E-3 µA |