Texas Instruments BUF634 250mA High-Speed Buffer BUF634PG4

Description
250mA High-Speed Buffer 8-PDIP
Request a Quote Datasheet
Description
250mA High-Speed Buffer 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634PG4
BUF634 250mA High-Speed Buffer BUF634PG4
250mA High-Speed Buffer 8-PDIP

250mA High-Speed Buffer 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36079-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36079-5-ND
Instrumentation, Op Amps, Buffer Amps 296-36079-5-ND
Buffer Amplifier 1 Circuit 8-PDIP

Buffer Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
180MHz 250mA Operational Amplifier IC
687-BUF634PG4
180MHz 250mA Operational Amplifier IC 687-BUF634PG4
180MHz High-Speed Buffer Amplifier, 250mA, PDIP, Gold Plated Product overview: BUF634PG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634PG4 can be used for catalog matching and distributor lookup.

180MHz High-Speed Buffer Amplifier, 250mA, PDIP, Gold Plated Product overview: BUF634PG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634PG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634PG4 - 083106-BUF634PG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634PG4
083106-BUF634PG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634PG4 083106-BUF634PG4
Manufacturer: Texas Instruments Win Source Part Number: 083106-BUF634PG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 083106-BUF634PG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Clock & Timing, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634PG4
High Speed Operational Amplifiers BUF634PG4
High Speed Operational Amplifiers High-Speed Buffer

High Speed Operational Amplifiers High-Speed Buffer

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634PG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634PG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634PG4
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634PG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634PG4
Instrumentation, OP Amps, Buffer Amps BUF634PG4
Buffer Amplifier 1 Circuit 8-PDIP

Buffer Amplifier 1 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634PG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634PG4
Integrated Circuits (ICs) - Linear - Amplifiers BUF634PG4
IC BUFFER 1 CIRCUIT 8DIP

IC BUFFER 1 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634PG4 296-36079-5-ND 687-BUF634PG4 083106-BUF634PG4 BUF634PG4 BUF634PG4 BUF634PG4 BUF634PG4
Product Name BUF634 250mA High-Speed Buffer Instrumentation, Op Amps, Buffer Amps 180MHz 250mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634PG4 High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs
Supply Voltage (VS) 4.5 to 36 volts ? to 18 volts 4.5 to 36 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers