Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 BUF12800AIPWPG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050033-BUF12800AIPW PG4 Number of Circuits: 12 Mounting: SMD (SMT) Weight: 98.08935 mg Number of Channels: 12 Number of Pins: 24 Output Current: 10 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Operating Supply Current: 9 mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 50 µA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050033-BUF12800AIPW PG4 Number of Circuits: 12 Mounting: SMD (SMT) Weight: 98.08935 mg Number of Channels: 12 Number of Pins: 24 Output Current: 10 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Operating Supply Current: 9 mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 50 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 - 1050033-BUF12800AIPWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4
1050033-BUF12800AIPWPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 1050033-BUF12800AIPWPG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050033-BUF12800AIPW PG4 Number of Circuits: 12 Mounting: SMD (SMT) Weight: 98.08935 mg Number of Channels: 12 Number of Pins: 24 Output Current: 10 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: HTSSOP EP Operating Supply Current: 9 mA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 50 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050033-BUF12800AIPWPG4
Number of Circuits: 12
Mounting: SMD (SMT)
Weight: 98.08935 mg
Number of Channels: 12
Number of Pins: 24
Output Current: 10 mA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: HTSSOP EP
Operating Supply Current: 9 mA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Supply Current: 50 µA

Buy Now
Singapore, Singapore
HTSSOP Special Purpose Amplifier Ic
771-BUF12800AIPWPG4
HTSSOP Special Purpose Amplifier Ic 771-BUF12800AIPWPG4
SPECIALTY ANALOG CIRCUIT, PDSO24, GREEN, PLASTIC, HTSSOP-24 Product overview: BUF12800AIPWPG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF12800AIPWPG4 can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO24, GREEN, PLASTIC, HTSSOP-24 Product overview: BUF12800AIPWPG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF12800AIPWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 1050033-BUF12800AIPWPG4 771-BUF12800AIPWPG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF12800AIPWPG4 HTSSOP Special Purpose Amplifier Ic
Standards RoHS
Source Current (IS) 9 milliamps
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684JQ - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 2412893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers