Texas Instruments TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23RHDG4

Description
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70
Request a Quote Datasheet
Description
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier - TLV320DAC23RHDG4 - Texas Instruments
Dallas, TX, United States
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier
TLV320DAC23RHDG4
TLV320DAC23 Low-Power Stereo DAC with HP Amplifier TLV320DAC23RHDG4
Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70

Low-Power Stereo DAC with HP Amplifier 28-VQFN -10 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDG4
1270398-TLV320DAC23RHDG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDG4 1270398-TLV320DAC23RHDG4
Manufacturer: Texas Instruments Win Source Part Number: 1270398-TLV320DAC23R HDG4 Packaging: Tube Type: DAC, Audio Operating Temperature Range: -10°C ~ 70°C Package: 28-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V Data Interface: I2S, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: TLV320 Categories: Integrated Circuits (ICs) Sampling Rate: 8k ~ 96k Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): AK4370VN; TLV320DAC23RHDRG4; TLV320DAC23PWRG4; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270398-TLV320DAC23RHDG4
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V
Data Interface: I2S, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: TLV320
Categories: Integrated Circuits (ICs)
Sampling Rate: 8k ~ 96k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): AK4370VN; TLV320DAC23RHDRG4; TLV320DAC23PWRG4;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Digital-to-Analog Converter IC
768-TLV320DAC23RHDG4
3.3V VQFN Digital-to-Analog Converter IC 768-TLV320DAC23RHDG4
24-Bit Stereo DAC, 96KS/s, I2C/SPI, 4-Ch Out, 3.3V, VQFN Product overview: TLV320DAC23RHDG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23RHDG4 can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96KS/s, I2C/SPI, 4-Ch Out, 3.3V, VQFN Product overview: TLV320DAC23RHDG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV320DAC23RHDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV320DAC23RHDG4 1270398-TLV320DAC23RHDG4 768-TLV320DAC23RHDG4
Product Name TLV320DAC23 Low-Power Stereo DAC with HP Amplifier Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLV320DAC23RHDG4 3.3V VQFN Digital-to-Analog Converter IC
Interface Type SPI; I2C SPI; I2S, SPI I2C, Serial, 2-Wire, 3-WIRE, SPI
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN VQFN
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAT - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers