8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 133653-ADC08832IM/NO
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8-Bit 2-Ch Serial ADC, 153KS/s, SOIC N Product overview: ADC08832IM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IM/NOPB can be used for catalog matching and distributor lookup.
ADC08832 8-Bit, 2-Ch, Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function
ADC08832 8-Bit, 2-Ch, Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
IC ADC 8BIT SAR 8SOIC
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
IC ADC 8BIT SAR 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08832IM/NOPB | 133653-ADC08832IM/NOPB | 700-ADC08832IM/NOPB | ADC08832IM/NOPB | ADC08832IM/NOPB-ND | ADC08832IM/NOPB | ADC08832IM/NOPB | ADC08832IM/NOPB |
| Product Name | ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IM/NOPB | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | SPI; SPI, DSP | Serial | Serial | SPI | SPI; SPI, DSP | ||
| Package Type | SOIC,VSSOP | SOIC; 8-SOIC | SOIC N | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |