8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 107715-ADC0802LCWM/N
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
ADC0802-N 8-Bit, 1-Ch uP Compatible A/Converters with 0.5 LSB INL
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
8-Bit 1-Ch Diff ADC, Parallel Interface, SOIC, 5V Product overview: ADC0802LCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0802LCWM/NOPB
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0802LCWM/NOPB | 107715-ADC0802LCWM/NOPB | ADC0802LCWM/NOPB | 296-39714-5-ND | 700-ADC0802LCWM/NOPB | ADC0802LCWM/NOPB | ADC0802LCWM/NOPB | ADC0802LCWM/NOPB |
| Product Name | ADC0802-N 8-Bit ?P Compatible A/D Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0802LCWM/NOPB | Analog to Digital Converters (ADC) | 8-bit 5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB |