Texas Instruments TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2470IDBVTG4

Description
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown - TLV2470IDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown
TLV2470IDBVTG4
TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2470IDBVTG4
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125

Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.8MHz SOT-23 Operational Amplifier IC
687-TLV2470IDBVTG4
2.8MHz SOT-23 Operational Amplifier IC 687-TLV2470IDBVTG4
GP OpAmp 2.8MHz RRO SOT-23-6 Product overview: TLV2470IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2470IDBVTG4 can be used for catalog matching and distributor lookup.

GP OpAmp 2.8MHz RRO SOT-23-6 Product overview: TLV2470IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2470IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVTG4 - 797101-TLV2470IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVTG4
797101-TLV2470IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVTG4 797101-TLV2470IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 797101-TLV2470IDBVTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2470 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: SOT-23-6 Output Current per Channel: 35mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 2.8MHz Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V Alternative Parts (Cross-Reference): TLV2470IDBVRG4; Introduction Date: July 01, 2004 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797101-TLV2470IDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2470
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: SOT-23-6
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): TLV2470IDBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 2.8MHZ RRO SOT23-6 - 815-TLV2470IDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.8MHZ RRO SOT23-6
815-TLV2470IDBVTG4
IC OPAMP GP 2.8MHZ RRO SOT23-6 815-TLV2470IDBVTG4
IC OPAMP GP 2.8MHZ RRO SOT23-6

IC OPAMP GP 2.8MHZ RRO SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2470IDBVTG4 687-TLV2470IDBVTG4 797101-TLV2470IDBVTG4 815-TLV2470IDBVTG4
Product Name TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 2.8MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVTG4 IC OPAMP GP 2.8MHZ RRO SOT23-6
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts
VOS 2.2 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data