IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC401AJE-TR13 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC401AJE-TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 242339-CLC401AJE-TR1
Family Name: CLC401
Alternative Parts (Cross-Reference): CLC401AJE; CLC401AJE-TR/NOPB; CLC401AJE-TR13/NOPB;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC401AJE-TR13 | 242339-CLC401AJE-TR13 | CLC401AJE-TR13 | CLC401AJE-TR13 | CLC401AJE-TR13 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC401AJE-TR13 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 1200 V/µs | 0.0012 V/µs | 1200 V/µs | ||
| Bandwidth | 150 MHz | 150 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SOP; SOP8 | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |