JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9080903Q2A |
| Product Name | TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier |
| Supply Voltage (VS) | 7 to 36 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 350 microamps |
| CMRR | 65 dB |
| GBW | 2 MHz |