Texas Instruments TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier 5962-9460204QHA

Description
JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125
Request a Quote
Description
JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2071AM is a single-channel, JFET-input operational amplifier designed for low-noise, high-speed applications, offering a typical offset voltage of 2 mV and a gain bandwidth product of 10 MHz. It operates with supply rails up to ±19 V and features a noise floor of 17 nV/√Hz at 1 kHz and a bias current of ±15 pA. The device is packaged in a 10-pin CFP (Ceramic Flat Pack) with a nominal size of 6.86 mm × 22.4 mm and is rated for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLE2071AM is a single-channel, JFET-input operational amplifier designed for low-noise, high-speed applications, offering a typical offset voltage of 2 mV and a gain bandwidth product of 10 MHz. It operates with supply rails up to ±19 V and features a noise floor of 17 nV/√Hz at 1 kHz and a bias current of ±15 pA. The device is packaged in a 10-pin CFP (Ceramic Flat Pack) with a nominal size of 6.86 mm × 22.4 mm and is rated for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Dallas, TX, United States
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier
5962-9460204QHA
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier 5962-9460204QHA
JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125

JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet
 - 5962-9460204QHA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLE20711AM)

Dual marked (TLE20711AM)

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9460204QHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9460204QHA
Instrumentation, OP Amps, Buffer Amps 5962-9460204QHA
J-FET Amplifier 1 Circuit 10-CFP

J-FET Amplifier 1 Circuit 10-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9460204QHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9460204QHA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9460204QHA
IC OPAMP JFET 1 CIRCUIT 10CFP

IC OPAMP JFET 1 CIRCUIT 10CFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9460204QHA 5962-9460204QHA 5962-9460204QHA 5962-9460204QHA
Product Name TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.5 to 38 volts 38 volts
VOS 2 millivolts 0.4700 millivolts
Quiescent Current (IQ) 2200 microamps
CMRR 70 dB
GBW 9.4 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LVDS Buffer 0.45V 40-Pin VQFN EP T/R - 815-CDCLVD1212RHAR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers