Texas Instruments BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer BUF11704AIPWP

Description
18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85
Request a Quote Datasheet
Description
18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer - BUF11704AIPWP - Texas Instruments
Dallas, TX, United States
BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer
BUF11704AIPWP
BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer BUF11704AIPWP
18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85

18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BUF11704AIPWP - 1155930-BUF11704AIPWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF11704AIPWP
1155930-BUF11704AIPWP
Linear - Linear - Amplifiers - Video Amps and Modules - BUF11704AIPWP 1155930-BUF11704AIPWP
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1155930-BUF11704AIPW P Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1155930-BUF11704AIPWP
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
18V 1MHz 100mA HTSSOP Operational Amplifier IC
737-BUF11704AIPWP
18V 1MHz 100mA HTSSOP Operational Amplifier IC 737-BUF11704AIPWP
10-Ch Gamma Buffer Amp, 18V, 1MHz, 100mA Out, HTSSOP Product overview: BUF11704AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1MHz, 100mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 1MHz, 100mA, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF11704AIPWP can be used for catalog matching and distributor lookup.

10-Ch Gamma Buffer Amp, 18V, 1MHz, 100mA Out, HTSSOP Product overview: BUF11704AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1MHz, 100mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 1MHz, 100mA, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF11704AIPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-17140-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-17140-5-ND
Video Amps and Modules 296-17140-5-ND
Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP

Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF11704AIPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF11704AIPWP
Integrated Circuits (ICs) - Linear - Amplifiers BUF11704AIPWP
IC AMP TFT-LCD 28HTSSOP

IC AMP TFT-LCD 28HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF11704AIPWP
LCD Gamma Buffers BUF11704AIPWP
LCD Gamma Buffers 18-V Supply Multi-Ch Correction

LCD Gamma Buffers 18-V Supply Multi-Ch Correction

Buy Now Datasheet
Video Amps and Modules - BUF11704AIPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF11704AIPWP
Video Amps and Modules BUF11704AIPWP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP

Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Buffer Amplifiers Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number BUF11704AIPWP 1155930-BUF11704AIPWP 737-BUF11704AIPWP 296-17140-5-ND BUF11704AIPWP BUF11704AIPWP BUF11704AIPWP
Product Name BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer Linear - Linear - Amplifiers - Video Amps and Modules - BUF11704AIPWP 18V 1MHz 100mA HTSSOP Operational Amplifier IC Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers LCD Gamma Buffers Video Amps and Modules
RoHS Compliant RoHS
Standards RoHS
Supply Voltage (VS) 7 to 18 volts 4.5 to 18 volts
Slew Rate 1.6 V/µs 1.6 V/µs
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

THS7376 4-Channel Video Amplifier with 1-SD and 3-HD 8th-Order Filters and 6-dB Gain - THS7376IPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.85 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
OPA615 Wide Bandwidth, DC Restoration Circuit - OPA615IDGSR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,VSSOP
View Details
10 suppliers
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable - OPA3692IDBQR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2100 V/µs
View Details
10 suppliers