Single Supply, MicroPower Instrumentation Amplifier 8-PDIP -40 to 85
SP Instr Amp Single R-R O/P 18V/36V
SP Instr Amp Single R-R O/P 18V/36V
SP Instr Amp Single R-R O/P 18V/36V
INA122 Single Supply, MicroPower Instrumentation Amplifier
INA122 Single Supply, MicroPower Instrumentation Amplifier
Inst Amp, 120kHz BW, 83dB CMRR, 36V Max Supply, 1-Ch, PDIP Product overview: INA122P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122P can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082507-INA122P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 120kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices
IC INST AMP 1 CIRCUIT 8DIP
IC, AMP INST, SINGLE SUPPLY, PDIP8; No. of Amplifiers:2 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.08V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -900mV, 1.3V to ± 18V; Amplifier Case Style:DIP; No. of RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122P | 6605226 | 6605226P | INA122P | 687-INA122P | INA122P-ND | 082507-INA122P | INA122P | 28AH2599 | INA122P | INA122P |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | 120kHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA122P | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Inst, Single Supply, Pdip8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||||
| CMRR | 83 dB | ||||||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 5 volts | 2.2 to 18 volts | |||||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |