6-Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP -25 to 85
6-Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP -25 to 85 Product overview: BUF07704AIPWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07704AIPWP can be used for catalog matching and distributor lookup.
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Buffer Amplifier, 6 Func, BIPolar, PDSO20
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1155928-BUF07704AIPW
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC AMP TFT-LCD 20HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | BUF07704AIPWP | 737-BUF07704AIPWP | 296-17357-ND | BUF07704AIPWP | 1155928-BUF07704AIPWP | BUF07704AIPWP | BUF07704AIPWP |
| Product Name | BUF07704 6-Channel LCD Gamma Correction Buffer + 1 Vcom | HTSSOP Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF07704AIPWP | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 1 MHz | ||||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | |||||
| Supply Voltage (VS) | 7 to 18 volts | 4.5 to 18 volts | |||||
| Operating Temperature | -25 C (-13 F) |