The TLV2264AID is a quad low-voltage operational amplifier in a 14-pin SOIC package, designed for single- or split-supply operation from 2.7 V to 8 V. It features rail-to-rail output swing, low input offset voltage of 950 µV maximum, low noise of 12 nV/√Hz at 1 kHz, and low input bias current of 1 pA typical. The device operates over a temperature range of −40°C to 125°C and is optimized for low-power, battery-operated applications with a supply current of 500 µA maximum per amplifier. It supports common-mode input voltage range including the negative rail and is qualified for automotive applications under standard TI automotive requirements.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Quad Op Amp, 670kHz BW, Rail-to-Rail, 1.35-8V, 14-SOIC Product overview: TLV2264AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 670kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 670kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 143144-TLV2264AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps LiNCMOS R/R
IC, LOW VOLTAGE LINCMOS OP AMPS, TLV SERIES, RRO, 700 KHZ, 3 V, 5 V, 14-PIN SOIC. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AID | 687-TLV2264AID | TLV2264AID | 296-7450-5-ND | 143144-TLV2264AID | TLV2264AID | 16648718 | TLV2264AID | TLV2264AID | TLV2264AID |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Quad 670kHz 8V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AID | Operational Amplifiers - Op Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts | 2.7 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 65 dB |