Texas Instruments BUF634 250mA High-Speed Buffer BUF634FKTTT

Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote Datasheet
Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634FKTTT
BUF634 250mA High-Speed Buffer BUF634FKTTT
250mA High-Speed Buffer 5-DDPAK/TO-263

250mA High-Speed Buffer 5-DDPAK/TO-263

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT - 012368-BUF634FKTTT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT
012368-BUF634FKTTT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT 012368-BUF634FKTTT
Manufacturer: Texas Instruments Win Source Part Number: 012368-BUF634FKTTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 012368-BUF634FKTTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-BUF634FKTTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-BUF634FKTTTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-BUF634FKTTTDKR-ND
IC OP AMP 1CH TO-263

IC OP AMP 1CH TO-263

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-BUF634FKTTTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-BUF634FKTTTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-BUF634FKTTTTR-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-BUF634FKTTTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-BUF634FKTTTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-BUF634FKTTTCT-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
180MHz 250mA 18V Operational Amplifier IC
687-BUF634FKTTT
180MHz 250mA 18V Operational Amplifier IC 687-BUF634FKTTT
180MHz High-Speed Buffer Amplifier, 250mA, TO-263, 2.25-18V Product overview: BUF634FKTTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634FKTTT can be used for catalog matching and distributor lookup.

180MHz High-Speed Buffer Amplifier, 250mA, TO-263, 2.25-18V Product overview: BUF634FKTTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 250mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 250mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634FKTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634FKTTT
Instrumentation, OP Amps, Buffer Amps BUF634FKTTT
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634FKTTT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634FKTTT
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634FKTTT
High Speed Operational Amplifiers BUF634FKTTT
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634FKTTT
Instrumentation, OP Amps, Buffer Amps BUF634FKTTT
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634FKTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634FKTTT
Integrated Circuits (ICs) - Linear - Amplifiers BUF634FKTTT
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634FKTTT 012368-BUF634FKTTT 296-BUF634FKTTTDKR-ND 687-BUF634FKTTT BUF634FKTTT BUF634FKTTT BUF634FKTTT BUF634FKTTT BUF634FKTTT
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTT Instrumentation, Op Amps, Buffer Amps 180MHz 250mA 18V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts ? to 18 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 DPAK; DDPAK/TO-263-5 TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Tape and Reel Surface Mount TO-263-6, D²Pak (5 Leads + Tab), TO-263BA DPAK; TO-263 (DDPAK-5)
Source Current (IS) 15 milliamps 15 milliamps 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 8102303CA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers