The 5962-9088104QPA is a precision, high-speed, low-power operational amplifier designed for various applications, including low-level signal conditioning. It operates with a supply current of 300 OºA maximum and features a high unity-gain bandwidth of 2 MHz typical, along with a minimum slew rate of 0.45 V/Oºs. This device is specified for both 5-V single-supply and ±15-V operation, making it versatile for different circuit configurations. The amplifier exhibits a high open-loop gain of 6.5 V/OºV (136 dB) and a low offset voltage of 100 OºV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50 nA maximum and a low noise voltage of 19 nV/,àöHz typical, which contributes to its precision performance. The device includes phase-reversal protection circuitry, preventing unexpected output state changes when input signals exceed the negative supply rail. The 5962-9088104QPA is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. It is available in an 8-pin CDIP package, which is conducive for high-density system applications.
High-Speed, Low-Power, Precision Single Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 1 Func, 300uV Offset-Max, BIPolar, CDIP8
IC OPAMP GP 1 CIRCUIT 8CDIP
General Purpose Amplifier 1 Circuit 8-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9088104QPA | 5962-9088104QPA | 5962-9088104QPA | 5962-9088104QPA |
| Product Name | TLE2021AM High-Speed, Low-Power, Precision Single Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP8 | 8-CDIP (0.300, 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Active | Active | Active | |
| Supply Voltage (VS) | 40 volts | |||
| Slew Rate | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |