Texas Instruments THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 5962-0722301VFA

Description
Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125
Request a Quote Datasheet
Description
Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Dallas, TX, United States
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier
5962-0722301VFA
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 5962-0722301VFA
Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125

Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps Package: Bulk Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-CFlatpack Supplier Device Package: 16-CFP Product Status: Active

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-CFlatpack
Supplier Device Package: 16-CFP
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-5962-0722301VFA
Operational Amplifier IC 687-5962-0722301VFA
Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125 Product overview: 5962-0722301VFA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-0722301VFA can be used for catalog matching and distributor lookup.

Rad-Tolerant Class V, Wideband, Fully Differential Amplifier 16-CFP -55 to 125 Product overview: 5962-0722301VFA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-0722301VFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 5962-0722301VFA - Rochester Electronics
Newburyport, MA, United States
Dual marked (THS4513M)

Dual marked (THS4513M)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-0722301VFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-0722301VFA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-0722301VFA
IC OPAMP DIFF 1 CIRCUIT 16CFP

IC OPAMP DIFF 1 CIRCUIT 16CFP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-0722301VFA
Instrumentation, OP Amps, Buffer Amps 5962-0722301VFA
Differential Amplifier 1 Circuit Differential 16-CFP

Differential Amplifier 1 Circuit Differential 16-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-0722301VFA 687-5962-0722301VFA 5962-0722301VFA 5962-0722301VFA 5962-0722301VFA
Product Name THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers
Package Type CFP 16-CFlatpack Rail/Tube CFP16 Surface Mount 16-CFlatpack
Supply Voltage (VS) 3 to 5 volts 3 volts
Bandwidth 3000 MHz 250 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data