The TLV2462AM is a dual low-power rail-to-rail input/output operational amplifier, specified for operation from -55°C to 125°C. It is packaged in a 20-pin LCCC and offers a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. The device features a shutdown mode consuming 0.3 µA per channel and an input offset voltage of 1500 µV maximum. It supports rail-to-rail output swing with ±80 mA drive capability and operates from a single supply voltage of 2.7 V to 6 V.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125
Dual marked (TLV2462AMFKB)
IC OPAMP GP 2 CIRCUIT 20LCCC
General Purpose Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-0051206Q2A | 5962-0051206Q2A | 5962-0051206Q2A | 5962-0051206Q2A |
| Product Name | TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 6 volts | |||
| VOS | 1.5 millivolts | 0.5000 millivolts | ||
| Quiescent Current (IQ) | 575 microamps | |||
| CMRR | 60 dB | |||
| GBW | 5.2 MHz | 6.4 MHz |