Texas Instruments TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power TLV1570CPWRG4

Description
10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power - TLV1570CPWRG4 - Texas Instruments
Dallas, TX, United States
TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power
TLV1570CPWRG4
TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power TLV1570CPWRG4
10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP 0 to 70

10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power 20-TSSOP 0 to 70

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV1570CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLV1570CPWRG4-ND
Analog to Digital Converters (ADC) TLV1570CPWRG4-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV1570CPWRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV1570CPWRG4
IC ADC 10BIT SAR 20TSSOP

IC ADC 10BIT SAR 20TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLV1570CPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1570CPWRG4
Analog to Digital Converters (ADC) TLV1570CPWRG4
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CPWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1570CPWRG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1570CPWRG4
IC ADC 10BIT SAR 20TSSOP

IC ADC 10BIT SAR 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1570CPWRG4 TLV1570CPWRG4-ND TLV1570CPWRG4 TLV1570CPWRG4 TLV1570CPWRG4
Product Name TLV1570 10-Bit, 1.25 MSPS ADC 8-Ch., DSP/(Q)SPI IF, Pgmable Int. Ref., Auto or S/W PowerDown, Very Low Power Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers