Texas Instruments ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function ADC081C027CIMK/NOPB

Description
I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105
Request a Quote Datasheet
Description
I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Dallas, TX, United States
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function
ADC081C027CIMK/NOPB
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function ADC081C027CIMK/NOPB
I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105

I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB
135547-ADC081C027CIMK/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB 135547-ADC081C027CIMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135547-ADC081C027CIM K/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TSOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 189k Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135547-ADC081C027CIMK/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 189k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC081C027CIMK/NOPB
8-bit Analog-to-Digital Converter IC 700-ADC081C027CIMK/NOPB
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C, TSOT Product overview: ADC081C027CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081C027CIMK/N OPB can be used for catalog matching and distributor lookup.

8-Bit SAR ADC, 189kSPS, 1-Ch, I2C, TSOT Product overview: ADC081C027CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081C027CIMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPBTR-ND
Analog to Digital Converters (ADC) ADC081C027CIMK/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPBCT-ND
Analog to Digital Converters (ADC) ADC081C027CIMK/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC081C027CIMK/NOPBDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC081C027CIMK/NOPB
IC ADC 8BIT SAR TSOT23-6

IC ADC 8BIT SAR TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081C027CIMK/NOPB
IC ADC 8BIT SAR TSOT23-6

IC ADC 8BIT SAR TSOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081C027CIMK/NOPB
Analog to Digital Converters (ADC) ADC081C027CIMK/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081C027CIMK/NOPB 135547-ADC081C027CIMK/NOPB 700-ADC081C027CIMK/NOPB ADC081C027CIMK/NOPBTR-ND ADC081C027CIMK/NOPBCT-ND ADC081C027CIMK/NOPBDKR-ND ADC081C027CIMK/NOPB ADC081C027CIMK/NOPB ADC081C027CIMK/NOPB
Product Name ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMK/NOPB 8-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type SOT TSOT-23-6 TSOT SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
 - ADC08831IWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 20
Operating Temperature -40 C (-40 F)
View Details
2 suppliers