Texas Instruments ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer ADC08B3000CIYB/NOPB

Description
8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer - ADC08B3000CIYB/NOPB - Texas Instruments
Dallas, TX, United States
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer
ADC08B3000CIYB/NOPB
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer ADC08B3000CIYB/NOPB
8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 128-HLQFP -40 to 85

8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 128-HLQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC08B3000CIYB/NOPB
8-bit Analog-to-Digital Converter IC 700-ADC08B3000CIYB/NOPB
8-Bit 3GS/s ADC, Differential, Parallel, HLQFP Product overview: ADC08B3000CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08B3000CIYB/N OPB can be used for catalog matching and distributor lookup.

8-Bit 3GS/s ADC, Differential, Parallel, HLQFP Product overview: ADC08B3000CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08B3000CIYB/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-43894-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43894-ND
Analog to Digital Converters (ADC) 296-43894-ND
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB
846696-ADC08B3000CIYB/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB 846696-ADC08B3000CIYB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 846696-ADC08B3000CIY B/NOPB Features: Bit Analog to Digital Converter Input 1 Package: Tray Family Name: ADC08B3000 Categories: Integrated Circuits (ICs) ECCN: 3A001A5A1 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADC08B3000CIYB, ADC08B3000CIYB/NOPB- ND, 296-43894, -296-43894-ND, ADC08B3000CIYB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 846696-ADC08B3000CIYB/NOPB
Features: Bit Analog to Digital Converter Input 1
Package: Tray
Family Name: ADC08B3000
Categories: Integrated Circuits (ICs)
ECCN: 3A001A5A1
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC08B3000CIYB, ADC08B3000CIYB/NOPB-ND, 296-43894, -296-43894-ND, ADC08B3000CIYB-ND

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08B3000CIYB/NOPB
Analog to Digital Converters (ADC) ADC08B3000CIYB/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

Buy Now
Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08B3000CIYB/NOPB
Analog to Digital Converters (ADC) ADC08B3000CIYB/NOPB
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08B3000CIYB/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08B3000CIYB/NOPB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08B3000CIYB/NOPB 700-ADC08B3000CIYB/NOPB 296-43894-ND 846696-ADC08B3000CIYB/NOPB ADC08B3000CIYB/NOPB ADC08B3000CIYB/NOPB ADC08B3000CIYB/NOPB
Product Name ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer 8-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; SPI
Package Type HLQFP HLQFP 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad 128-LQFP Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
DNL 0.2000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers