I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function 6-SOT -40 to 105
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1139594-ADC081C027CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Number of Converters: 1
Family Name: ADC081C027
Categories: Integrated Circuits (ICs)
Sampling Rate: 189k
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC1392IN8#TR; LTC1197LIS8#TR; LTC1392IN8#TRM;
Introduction Date: February 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C/SPI, TSOT, 2.7-5.5V Product overview: ADC081C027CIMKX/NOPB
IC ADC 8BIT SAR TSOT23-6
IC ADC 8BIT SAR TSOT23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081C027CIMKX/NOPB | ADC081C027CIMKX/NOPBTR-ND | ADC081C027CIMKX/NOPBDKR-ND | ADC081C027CIMKX/NOPBCT-ND | 1139594-ADC081C027CIMKX/NOPB | 700-ADC081C027CIMKX/NOPB | ADC081C027CIMKX/NOPB | ADC081C027CIMKX/NOPB | ADC081C027CIMKX/NOPB |
| Product Name | ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C027CIMKX/NOPB | 8-bit 5.5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | SPI, Serial, I2C | I2C; I²C | ||
| Package Type | SOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2500 LSB |