4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter 10-VSSOP
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083008-ADC104S021CIM
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
10-Bit, 200-kSPS, 4-Ch SAR ADC with single-ended inputs and serial interface 10-VSSOP -40 to 85 Product overview: ADC104S021CIMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S021CIMM/N
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
IC ADC 10BIT SAR 10VSSOP
IC ADC 10BIT SAR 10VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPBCT-ND | ADC104S021CIMM/NOPBDKR-ND | ADC104S021CIMM/NOPBTR-ND | 083008-ADC104S021CIMM/NOPB | 700-ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPB | ADC104S021CIMM/NOPB |
| Product Name | ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S021CIMM/NOPB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI; Microwire | Serial | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||||
| Package Type | VSSOP | SOP; SSOP; VSSOP10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||||
| INL | 0.4000 LSB |