8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8
8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. 8-SOIC Product overview: TLV0832CDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV0832CDR can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 120793-TLV0832CDR
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 44.7k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC ADC 8BIT SAR 8SOIC
IC ADC 8BIT SAR 8SOIC
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV0832CDR | TLV0832CDR | 700-TLV0832CDR | TLV0832CDR-ND | 120793-TLV0832CDR | TLV0832CDR | TLV0832CDR | TLV0832CDR |
| Product Name | TLV0832 8-Bit 44.7 kSPS ADC Serial Out, Muxed Twin Ch. w/SE or Differential Option, 2 Ch. | 8-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0832CDR | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; SOIC8 | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |