Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter 128-HLQFP -40 to 85
8-Bit, Dual 1.5-GSPS or Single 3.0-GSPS Analog-to-Digital Converter (ADC) 128-HLQFP -40 to 85 Product overview: ADC08D1520CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1520CIYB/N
Manufacturer: Texas Instruments
Win Source Part Number: 859919-ADC08D1520CIY
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Package: 128-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ADC08D1520
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A001A5A1
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC08D1520CIYB/NOPB-
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
ADC, Proprietary Method, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
ADC, Proprietary Method, 8-Bit, 1 Func, 2 Channel, Parallel, 8 Bits Access, CMOS, PQFP128
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
IC ADC 8BIT FOLD INTERP 128HLQFP
IC ADC 8BIT FOLD INTERP 128HLQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08D1520CIYB/NOPB | 700-ADC08D1520CIYB/NOPB | 859919-ADC08D1520CIYB/NOPB | 296-41497-ND | ADC08D1520CIYB/NOPB | ADC08D1520CIYB/NOPB | ADC08D1520CIYB/NOPB | ADC08D1520CIYB/NOPB |
| Product Name | ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter | 8-bit Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1520CIYB/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel | Parallel; LVDS - Parallel | ||||
| Package Type | HLQFP | QFP; 128-HLQFP (20x20) | 128-LQFP Exposed Pad | QFP; HLQFP128 | QFP; 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | |||||
| DNL | 0.1500 LSB |