Texas Instruments ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0838CCN/NOPB

Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Dallas, TX, United States
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option
ADC0838CCN/NOPB
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0838CCN/NOPB
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85

8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0838CCN/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0838CCN/NOPB-ND
Analog to Digital Converters (ADC) ADC0838CCN/NOPB-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN/NOPB - 117091-ADC0838CCN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN/NOPB
117091-ADC0838CCN/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN/NOPB 117091-ADC0838CCN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117091-ADC0838CCN/NO PB Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 4, 8 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 117091-ADC0838CCN/NOPB
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 18

Buy Now Datasheet
8-bit Analog-to-Digital Converter IC - 700-ADC0838CCN/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC0838CCN/NOPB
8-bit Analog-to-Digital Converter IC 700-ADC0838CCN/NOPB
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85 Product overview: ADC0838CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCN/NOPB can be used for catalog matching and distributor lookup.

8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85 Product overview: ADC0838CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0838CCN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0838CCN/NOPB
IC ADC 8BIT SAR 20DIP

IC ADC 8BIT SAR 20DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADC0838CCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0838CCN/NOPB
Analog to Digital Converters (ADC) ADC0838CCN/NOPB
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0838CCN/NOPB ADC0838CCN/NOPB-ND 117091-ADC0838CCN/NOPB 700-ADC0838CCN/NOPB ADC0838CCN/NOPB ADC0838CCN/NOPB
Product Name ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN/NOPB 8-bit Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Microwire SPI; SPI SPI; SPI
Package Type PDIP,SOIC DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0816CCN/NOPB - 137107-ADC0816CCN/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 40-DIP
Packing Method Tube; Tube/Rail
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers