The ADC10D1500 is a low-power, 10-bit dual-channel analog-to-digital converter capable of sampling at up to 1.5 GSPS per channel or 3.0 GSPS in single-channel mode. It is packaged in a 292-ball BGA thermally enhanced package measuring 27mm × 27mm × 2.4mm with a 1.27mm ball pitch and requires no heatsink. Operating from a single 1.9V supply, it dissipates 3.59W in dual-channel mode at 1.5 GSPS and maintains 9.0 ENOB with a 100 MHz input. The device supports LVDS outputs compliant with IEEE 1596.3-1996, programmable gain and offset, auto-sync for multi-chip systems, and operates over the industrial temperature range of -40°C to +85°C.
Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC 292-BGA -40 to 85
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer: Texas Instruments
Win Source Part Number: 910199-ADC10D1500CIU
Operating Temperature Range: -40°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Package: 292-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADC10D1500
Categories: Integrated Circuits (ICs)
Case / Package: 292-BGA (27x27)
ECCN: 3A001A5A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
10-Bit, Dual 1.5-GSPS or Single 3.0-GSPS Analog-to-Digital Converter (ADC) 292-BGA -40 to 85 Product overview: ADC10D1500CIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10D1500CIUT can be used for catalog matching and distributor lookup.
IC ADC 10BIT FOLD INTERP 292BGA
IC ADC 10BIT FOLD INTERP 292BGA
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
10 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10D1500CIUT | ADC10D1500CIUT-ND | 910199-ADC10D1500CIUT | 700-ADC10D1500CIUT | ADC10D1500CIUT | ADC10D1500CIUT | ADC10D1500CIUT | ADC10D1500CIUT |
| Product Name | ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1500CIUT | Dual BGA Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||||
| Package Type | BGA | 292-BBGA | 292-BGA (27x27) | BGA | 292-BBGA | 292-BBGA | 292-BBGA | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 0.2500 LSB |