10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold 32-LQFP -40 to 85
10-Bit 20MSPS ADC, Single-Ended, Parallel, 5V, LQFP Product overview: ADC10321CIVT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10321CIVT can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Two-Step 32-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1139723-ADC10321CIVT
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Two-Step
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP
Alternative Parts (Cross-Reference): AD9057BRSZ-40; TLC876IDBLE; HI5667/6CB;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ADC10321
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
10 Bit Analog to Digital Converter 1 Input 1 Two-Step 32-TQFP (7x7)
IC ADC 10BIT TWO-STEP 32TQFP
IC ADC 10BIT TWO-STEP 32TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10321CIVT | 700-ADC10321CIVT | 296-36330-ND | 1139723-ADC10321CIVT | ADC10321CIVT | ADC10321CIVT | ADC10321CIVT |
| Product Name | ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10321CIVT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | LQFP | LQFP | TQFP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 0.3500 LSB | ||||||
| INL | 0.4500 LSB |