Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier 14-SOIC
Quad Op Amp, 1.8MHz BW, 80mA Out, 18V, 4-Ch, SOIC Product overview: TLE2064AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064AIDR can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC OP AMP 4CH 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108548-TLE2064AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.25mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8674ARZ-REEL7; TLE2064AMD; TLE2064IDR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Excalibur JFET-Input Hi-Out-Drv uPwr Quad
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AIDR | 687-TLE2064AIDR | 296-TLE2064AIDRDKR-ND | 1108548-TLE2064AIDR | TLE2064AIDR | TLE2064AIDR | TLE2064AIDR | TLE2064AIDR |
| Product Name | TLE2064A Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier | Quad 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AIDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 volts | ||||
| VOS | 6 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 325 microamps | |||||||
| CMRR | 65 dB |