Texas Instruments TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 5962-9751102QPA

Description
Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Dallas, TX, United States
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier
5962-9751102QPA
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 5962-9751102QPA
Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-CDIP -55 to 125

Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9751102QPA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLU2442AMJGB)

Dual marked (TLU2442AMJGB)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9751102QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9751102QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9751102QPA
IC CMOS 2 CIRCUIT 8CDIP

IC CMOS 2 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9751102QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9751102QPA
Instrumentation, OP Amps, Buffer Amps 5962-9751102QPA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9751102QPA 5962-9751102QPA 5962-9751102QPA 5962-9751102QPA
Product Name TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 10 volts 10 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1100 microamps
CMRR 50 dB
GBW 1.75 MHz 1.81 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADLG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers