Very High Accuracy Instrumentation Amplifier 10-TO-100
Instrumentation Amplifier, 300kHz BW, 25uV Vos, 106dB CMRR, TO-100 Product overview: INA101CM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101CM can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit TO-100-10
Manufacturer: Texas Instruments
Win Source Part Number: 1185718-INA101CM
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 300kHz
Supply Current: 6.7mA
Amplifier Type: Instrumentation
Slew Rate: 0.4V/μs
Current - Input Bias: 5nA
Voltage - Input Offset: 10μV
Current - Output / Channel: 10mA
Categories: Integrated Circuits
Supplier Device Package: TO-100-10
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-100-10 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: INA101
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 20V
IC INST AMP 1 CIRCUIT TO100-10
IC INST AMP 1 CIRCUIT TO100-10
Instrumentation Amplifier 1 Circuit TO-100-10
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101CM | 687-INA101CM | INA101CM-ND | 1185718-INA101CM | INA101CM | INA101CM | INA101CM |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | 300kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101CM | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| CMRR | 106 dB | ||||||
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 5 to 20 volts | 40 volts | |||
| Package Type | PDIP,SOIC | Rail/Tube | TO-100-10 Metal Can | TO-100-10 Metal Can | TO-100-10 Metal Can |