Texas Instruments TL062M Low-Power JFET-Input Dual Operational Amplifier 8102302PA

Description
Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL062M Low-Power JFET-Input Dual Operational Amplifier - 8102302PA - Texas Instruments
Dallas, TX, United States
TL062M Low-Power JFET-Input Dual Operational Amplifier
8102302PA
TL062M Low-Power JFET-Input Dual Operational Amplifier 8102302PA
Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125

Low-Power JFET-Input Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1000MHz 3.5V DIP Operational Amplifier IC
687-8102302PA
Dual 1000MHz 3.5V DIP Operational Amplifier IC 687-8102302PA
Dual Op Amp, JFET, 1000MHz BW, 3.5V/µs SR, 8-Pin DIP Product overview: 8102302PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000MHz, 3.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1000MHz, 3.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-8102302PA can be used for catalog matching and distributor lookup.

Dual Op Amp, JFET, 1000MHz BW, 3.5V/µs SR, 8-Pin DIP Product overview: 8102302PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000MHz, 3.5V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1000MHz, 3.5V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-8102302PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 8102302PA - Rochester Electronics
Newburyport, MA, United States
TL062M Low-power JFET-input dual operational amplifier - Dual marked (TLO62M)

TL062M Low-power JFET-input dual operational amplifier - Dual marked (TLO62M)

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102302PA - 1133858-8102302PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102302PA
1133858-8102302PA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102302PA 1133858-8102302PA
Manufacturer: Texas Instruments Win Source Part Number: 1133858-8102302PA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133858-8102302PA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - 8102302PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
8102302PA
Instrumentation, OP Amps, Buffer Amps 8102302PA
J-FET Amplifier 2 Circuit 8-CDIP

J-FET Amplifier 2 Circuit 8-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 8102302PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
8102302PA
Integrated Circuits (ICs) - Linear - Amplifiers 8102302PA
IC OPAMP JFET 2 CIRCUIT 8CDIP

IC OPAMP JFET 2 CIRCUIT 8CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 8102302PA 687-8102302PA 8102302PA 1133858-8102302PA 8102302PA 8102302PA
Product Name TL062M Low-Power JFET-Input Dual Operational Amplifier Dual 1000MHz 3.5V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 8102302PA Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Number of Pins 8
Package Type DIP; CDIP; CDIP8 DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Through Hole
Life Cycle Stage Active Active Active
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers