High Common-Mode Voltage Difference Amplifier 8-TO-99
Differential Amplifier 1 Circuit TO-99-8
Diff Amp, 200kHz BW, 200V In, 1.5mA, TO-99 Product overview: INA117SMQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 200V, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 200V, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA117SMQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 776765-INA117SMQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
-3db Bandwidth: 200kHz
Amplifier Type: Differential
Voltage - Input Offset: 120μV
Family Name: INA117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: TO-99-8
Output Current per Channel: 20mA
SR - Slew Rate: 2.6 V/μs
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD629BR-REEL; AD629BR-REEL7AD629BR
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT TO99-8
IC OPAMP DIFF 1 CIRCUIT TO99-8
Differential Amplifiers High Common-Mode Voltage
Differential Amplifier 1 Circuit TO-99-8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA117SMQ | INA117SMQ-ND | 687-INA117SMQ | 776765-INA117SMQ | INA117SMQ | INA117SMQ | INA117SMQ | INA117SMQ |
| Product Name | INA117 High Common-Mode Voltage Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | 200kHz 200V 1.5mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA117SMQ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | PDIP,SOIC | TO-99-8 Metal Can | Rail/Tube | TO-99-8 Metal Can | TO-99-8 Metal Can | |||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs | 2.6 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |