The 5962-9566601QPA is a dual low-voltage operational amplifier in an 8-lead ceramic DIP package, operating from -55°C to 125°C. It features rail-to-rail output swing, a supply voltage range of 2.7 V to 8 V, a typical supply current of 34 µA per channel, and an input offset voltage of 1500 µV maximum. The device supports single- and split-supply operation with a common-mode input voltage range that includes the negative rail, and exhibits a noise level of 19 nV/√Hz at 1 kHz. It is qualified for automotive applications and meets Texas Instruments' Q-Temp standard.
Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Dual marked (TLV2252MJGB)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP
IC OPAMP GP 2 CIRCUIT 8CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9566601QPA | 5962-9566601QPA | 5962-9566601QPA | 5962-9566601QPA |
| Product Name | TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.7 to 16 volts | 8 volts | ||
| VOS | 1.5 millivolts | 0.2000 millivolts | ||
| Quiescent Current (IQ) | 125 microamps | |||
| CMRR | 70 dB | |||
| GBW | 0.2000 MHz | 0.2000 MHz |