High Speed, Closed Loop Buffer 5-SOT-23 -45 to 85
Buffer Amplifier 1 Circuit SOT-23-5
Buffer Amplifier 1 Circuit SOT-23-5
Buffer Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1155943-BUF602IDBVT
Packaging: Reel - TR
Operating Temperature Range: -45°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Buffer
Current - Input Bias: 3μA
Voltage - Input Offset: 16mV
Family Name: BUF602
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 60mA
SR - Slew Rate: 8000 V/μs
GBP - Gain Bandwidth Product: 1GHz
Dual Supply Voltage (±): 2.8 V ~ 12.6 V, ±1.4 V ~ 6.3 V
Alternative Parts (Cross-Reference): TA75S01F(TE85L); TA75S01F(TE85L,F); TA75S01F(TE85R);
Introduction Date: November 12, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Multimedia, Clock & Timing, Communications & Networking
1GHz Buffer Op Amp, 8000V/µs Slew Rate, SOT-23-5 Product overview: BUF602IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 8000V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 8000V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF602IDBVT can be used for catalog matching and distributor lookup.
AMPLIFIER, BUFFER, 1GHZ, SOT-23-5; No. of Amplifiers:1Amplifie
IC BUFFER 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers High Speed Closed Loop Buffer
IC BUFFER 1 CIRCUIT SOT23-5
IC BUFFER 1 CIRCUIT SOT23-5
Buffer Amplifier 1 Circuit SOT-23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BUF602IDBVT | 296-19310-2-ND | 1155943-BUF602IDBVT | 687-BUF602IDBVT | 28AH1976 | BUF602IDBVT | BUF602IDBVT | BUF602IDBVT | BUF602IDBVT | BUF602IDBVT |
| Product Name | BUF602 High Speed, Closed Loop Buffer | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF602IDBVT | 1GHz 8000V SOT-23 Operational Amplifier IC | Amplifier, Buffer, 1Ghz, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Slew Rate | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | ||
| Supply Voltage (VS) | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 1.4 to 6.3 volts | 2.8 volts | 2.8 volts | |||||
| VOS | 30 millivolts | 16 millivolts | 16 millivolts | 16 millivolts | ||||||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |