Texas Instruments TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier 81023062A

Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier - 81023062A - Texas Instruments
Dallas, TX, United States
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier
81023062A
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier 81023062A
High Speed Low-Noise JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

High Speed Low-Noise JFET-Input Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - 81023062A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
81023062A
Instrumentation, OP Amps, Buffer Amps 81023062A
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 81023062A 81023062A
Product Name TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS
Source Current (IS) 1.4 milliamps
VOS 3 millivolts
IBIAS 6.50E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers