Texas Instruments TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022BMFKB

Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - TLE2022BMFKB - Texas Instruments
Dallas, TX, United States
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier
TLE2022BMFKB
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier TLE2022BMFKB
High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125

High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-TLE2022BMFKB
Low-Power Dual Operational Amplifier IC 687-TLE2022BMFKB
High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2022BMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMFKB can be used for catalog matching and distributor lookup.

High-Speed, Low-Power, Precision Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2022BMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022BMFKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE2022BMFKB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 250uV Offset-Max, BIPolar, CQCC20

Operational Amplifier, 2 Func, 250uV Offset-Max, BIPolar, CQCC20

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMFKB - 1269254-TLE2022BMFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMFKB
1269254-TLE2022BMFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMFKB 1269254-TLE2022BMFKB
Manufacturer: Texas Instruments Win Source Part Number: 1269254-TLE2022BMFKB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269254-TLE2022BMFKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2022BMFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2022BMFKB
Instrumentation, OP Amps, Buffer Amps TLE2022BMFKB
General Purpose Amplifier 2 Circuit 20-LCCC (8.89x8.89)

General Purpose Amplifier 2 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2022BMFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2022BMFKB
HIGH-SPEED, LOW-POWER, PRECISION

HIGH-SPEED, LOW-POWER, PRECISION

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2022BMFKB 687-TLE2022BMFKB TLE2022BMFKB 1269254-TLE2022BMFKB TLE2022BMFKB TLE2022BMFKB
Product Name TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022BMFKB Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 40 volts 4 to 40 volts 4 volts
VOS 0.2500 millivolts 0.1200 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 90 dB
GBW 1.7 MHz 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJM5X - 1052338-CLC450AJM5X - Win Source Electronics
Specs
Slew Rate 280 V/µs
Package Type SOT; SOT23; SOT-23
View Details
2 suppliers