The TLE2161M is a JFET-input, decompensated operational amplifier designed for precision applications with high output drive and low power consumption. It operates over a supply voltage range of ±3.5 V to ±18 V, provides a typical slew rate of 10 V/μs, and a gain-bandwidth product of 6.5 MHz. The device features a maximum offset voltage of 500 mV, input bias current of 5 pA, and supply current of 280 μA. It is packaged in an 8-pin CERDIP (JG) case and is characterized for operation across the military temperature range of -55°C to 125°C.
JFET-Input Low Power High Drive Decompensated Single Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9095801QPA |
| Product Name | TLE2161M JFET-Input Low Power High Drive Decompensated Single Operational Amplifier |
| VOS | 3.1 millivolts |
| GBW | 5.8 MHz |
| Slew Rate | 10 V/µs |