The TLV2772AM is a dual CMOS operational amplifier with a 10.5 V/µs slew rate and 5.1 MHz bandwidth, operating from a 2.5 V to 5.5 V single supply. It features rail-to-rail output swing, 1 mA supply current per channel, 360 µV input offset voltage, 17 nV/√Hz input noise, and 2 pA input bias current. The device is characterized for operation from −55°C to 125°C and is available in a 20-pin LCCC package. It meets automotive qualification standards and is designed for high-reliability applications.
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9858802Q2A |
| Product Name | TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier |
| Supply Voltage (VS) | 2.5 to 6 volts |
| VOS | 1.6 millivolts |
| Quiescent Current (IQ) | 2000 microamps |
| CMRR | 70 dB |
| GBW | 5.1 MHz |