The LMC6464QML is a quad micropower CMOS operational amplifier designed for low power consumption and rail-to-rail input and output performance. It operates on a supply voltage range of 3V to 15V, making it suitable for battery-operated and low-voltage applications. The amplifier features a low offset voltage of 500µV and an ultra-low supply current of 23µA per amplifier, which contributes to its efficiency in portable devices. The device provides a common-mode input voltage range that exceeds both supply rails, ensuring versatility in various circuit configurations. It is capable of delivering a rail-to-rail output swing down to 25kΩ loads, which maximizes the dynamic signal range. With a low input bias current of 150fA, the LMC6464QML maintains high accuracy in sensitive applications. This operational amplifier is particularly well-suited for applications such as transducer interfaces, medical devices, and battery monitoring systems, where low power and high precision are critical. The product is available in a 14-pin CDIP package and is rated for operation over a temperature range of -55°C to +125°C.
Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-CDIP -55 to 125
Dual marked (LMC6464AMJ-QML)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9560302QCA | 5962-9560302QCA | 5962-9560302QCA |
| Product Name | LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 15.5 volts | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 27.5 microamps | ||
| GBW | 0.0500 MHz | 0.0500 MHz | |
| Slew Rate | 0.0280 V/µs | 0.0280 V/µs |