Texas Instruments INA132 Low Power, Single-Supply Difference Amplifier INA132U/2K5E4

Description
Low Power, Single-Supply Difference Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low Power, Single-Supply Difference Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5E4 - Texas Instruments
Dallas, TX, United States
INA132 Low Power, Single-Supply Difference Amplifier
INA132U/2K5E4
INA132 Low Power, Single-Supply Difference Amplifier INA132U/2K5E4
Low Power, Single-Supply Difference Amplifier 8-SOIC

Low Power, Single-Supply Difference Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5E4 - 1185758-INA132U/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5E4
1185758-INA132U/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5E4 1185758-INA132U/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 1185758-INA132U/2K5E 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185758-INA132U/2K5E4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
300kHz 160uA SOIC Special Purpose Amplifier Ic
771-INA132U/2K5E4
300kHz 160uA SOIC Special Purpose Amplifier Ic 771-INA132U/2K5E4
Diff Amp IC, 300kHz BW, 160uA, 8-SOIC Product overview: INA132U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 160uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, 160uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132U/2K5E4 can be used for catalog matching and distributor lookup.

Diff Amp IC, 300kHz BW, 160uA, 8-SOIC Product overview: INA132U/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 160uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, 160uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132U/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA132U/2K5E4
Differential Amplifiers INA132U/2K5E4
Differential Amplifiers Low Pwr Single-Supply

Differential Amplifiers Low Pwr Single-Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA132U/2K5E4 1185758-INA132U/2K5E4 771-INA132U/2K5E4 INA132U/2K5E4
Product Name INA132 Low Power, Single-Supply Difference Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132U/2K5E4 300kHz 160uA SOIC Special Purpose Amplifier Ic Differential Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers